EN
  • EN
  • DE

ATXMEGA128D4-CUR

Part No ATXMEGA128D4-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16B 128KB FLASH 49VFBGA / AVR AVR® XMEGA® D4 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 49-VFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® D4
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I²C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-VFBGA
Supplier Device Package 49-VFBGA (5x5)
Base Product Number ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353531-ATXMEGA128D4-CUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D4-CUR CAD Model

Description

Microchip Technology's ATXMEGA128D4-CUR Product Overview

The ATXMEGA128D4-CUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to execute powerful instructions in a single clock cycle. This microcontroller is part of the AVR® XMEGA® D4 family and is ideal for applications that require a high level of processing power and minimal energy consumption.

Key Features

  • Advanced Architecture: The ATXMEGA128D4-CUR boasts an innovative picoPower® technology and an enhanced AVR CPU, combining 8-bit simplicity with 16-bit performance. This allows for efficient handling of complex tasks while maintaining a low power footprint.
  • Generous Memory: With 128KB of in-system self-programmable flash, 8KB of boot code section, 8KB SRAM, and 2KB EEPROM, the device offers ample storage for your application code and data.
  • Rich Peripheral Set: This microcontroller includes a variety of peripherals such as high-speed analog comparators, advanced timers/counters, PWM channels, USART, SPI, and two-wire interfaces (I2C compatible), which enable versatile control and communication capabilities.
  • High-Resolution Analog: The ATXMEGA128D4-CUR features a 12-bit ADC with up to 16 channels and a 12-bit DAC, providing precise analog signal processing capabilities, which are essential for sensor interfacing and control applications.
  • Security and Protection: The device comes with a range of security features such as a programmable Watchdog Timer with separate on-chip Ultra Low Power oscillator, and a brown-out detector, ensuring reliable operation under varying conditions.
  • Development Support: Microchip provides extensive support for development with easy-to-use development tools, application notes, and datasheets, helping to reduce time to market for your products.

Applications

The ATXMEGA128D4-CUR is suitable for a broad array of applications, including but not limited to industrial control systems, medical devices, utility metering, and home automation. Its robust feature set also makes it an excellent choice for IoT (Internet of Things) devices, where power efficiency and processing capability are paramount.

In summary, the ATXMEGA128D4-CUR from Microchip Technology is a versatile and powerful microcontroller that offers an optimal balance between performance and power consumption, making it an ideal heart for a multitude of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess