EN
  • EN
  • DE

ATXMEGA256A3BU-AU

Part No ATXMEGA256A3BU-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 256KB FLSH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A3BU
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATXMEGA256
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 567030-ATXMEGA256A3BU-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256A3BU-AU CAD Model

Description

Product Overview: ATXMEGA256A3BU-AU

The ATXMEGA256A3BU-AU is a high-performance, low-power, 8/16-bit microcontroller designed by Microchip Technology. This advanced device is based on the AVR XMEGA AU family and is well-suited for applications that require large amounts of processing power, such as industrial control systems, medical devices, and advanced consumer electronics.

With a maximum CPU frequency of 32MHz, the ATXMEGA256A3BU-AU provides a perfect balance between speed and power consumption. Its innovative picoPower technology ensures that the device can operate at minimal power, making it ideal for battery-operated applications where energy efficiency is crucial.

The microcontroller comes equipped with a substantial 256KB of in-system self-programmable flash memory, providing ample space for complex application code. Additionally, it offers 16KB of SRAM and 4KB of EEPROM, which can be used for storing configuration settings and small amounts of data that need to be preserved across power cycles.

One of the standout features of the ATXMEGA256A3BU-AU is its rich set of peripherals. It includes four USARTs, two SPI interfaces, and two I2C-compatible Two-Wire Interfaces, enabling seamless communication with other devices and components. Moreover, it provides an impressive number of 16-bit timers, a real-time counter, and a variety of other features such as DMA (Direct Memory Access) channels, which facilitate efficient data transfers without CPU intervention.

For applications requiring analog inputs, this microcontroller features a 12-bit ADC with up to 16 channels, as well as a 2-channel 12-bit DAC for analog outputs. These features make it highly versatile for interfacing with sensors and actuators in embedded systems.

Designed with robustness in mind, the ATXMEGA256A3BU-AU operates within an extended temperature range and includes features such as a hardware multiplier, making it a reliable choice for demanding environments. Its TQFP-64 package allows for a compact design footprint while still offering easy access to all of its functionalities.

In summary, the ATXMEGA256A3BU-AU from Microchip Technology is a powerful microcontroller that provides a rich feature set and outstanding performance for a wide range of applications, all while maintaining energy efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5440 $57.7200
11+ $9.4720 $104.1920
17+ $9.1760 $155.9920
23+ $8.8800 $204.2400
30+ $8.5840 $257.5200
39+ $7.6960 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,142 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess