EN
  • EN
  • DE
  • IT

ATXMEGA256C3-AN

Part No ATXMEGA256C3-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 256KB FLSH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001085-ATXMEGA256C3-AN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® C3
Package Tray
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256C3-AN CAD Model

Description

Microchip Technology's ATXMEGA256C3-AN Microcontroller

The ATXMEGA256C3-AN is a cutting-edge 8/16-bit microcontroller from Microchip Technology, designed to provide a perfect balance between power efficiency and processing capability. This high-performance, low-power MCU is based on the innovative AVR XMEGA C microcontroller family, which is renowned for its exceptional functionality in a compact form factor.

Featuring a substantial 256KB of in-system self-programmable flash, the ATXMEGA256C3-AN is well-suited for applications that require ample program memory. It also comes with 16KB of SRAM and 4KB of EEPROM, offering developers flexibility in data storage and management. The microcontroller operates at a maximum frequency of 32MHz, delivering robust processing speeds that can handle complex tasks with ease.

One of the standout features of the ATXMEGA256C3-AN is its advanced set of peripherals. It includes high-speed analog components such as a 12-bit ADC with up to 2MSPS, a 12-bit DAC, and analog comparators. For connectivity, it provides multiple serial communication modules, including USART, SPI, and I2C interfaces, making it highly versatile for a wide range of communication requirements.

The device also supports innovative real-time performance with its Event System, which allows peripherals to communicate directly with each other without involving the CPU. This feature helps to minimize processing overhead and power consumption, while also improving system response times.

Security and integrity of applications are ensured by features such as a programmable Watchdog Timer with separate On-chip Oscillator, and a hardware CRC generator. Additionally, the ATXMEGA256C3-AN includes power-saving techniques like multiple power-down modes and on-the-fly features to reduce clock speed and voltage, allowing for efficient power management.

Designed for a wide range of applications, the ATXMEGA256C3-AN is ideal for industrial control systems, medical devices, automotive applications, and any embedded system that demands high-performance yet energy-efficient microcontroller solutions. Its robust architecture, combined with Microchip's support and resources, make it a reliable and powerful choice for designers and engineers looking to push the boundaries of what's possible with microcontroller technology.

Overall, the ATXMEGA256C3-AN is a testament to Microchip Technology's commitment to providing advanced microcontroller solutions that meet the evolving needs of the industry.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess