EN
  • EN
  • DE

ATXMEGA32A4U-CU

Part No ATXMEGA32A4U-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 49VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8/16-Bit
Speed(Frequency) 32MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.6 V to 3.6 V
Data Converters A/D 12x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-VFBGA (5x5)
Win Source Part Number 1020618-ATXMEGA32A4U-CU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32A4U-CU CAD Model

Description

The ATXMEGA32A4U-CU is a cutting-edge 8/16-bit microcontroller from the popular XMEGA AU family, designed by Microchip Technology. This high-performance, low-power device is based on the AVR enhanced RISC architecture, which executes powerful instructions in a single clock cycle. This efficiency allows the ATXMEGA32A4U-CU to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Key Features:

  • Advanced Architecture: With its innovative AVR CPU, the ATXMEGA32A4U-CU combines 8-bit simplicity with 16-bit performance, making it ideal for a variety of applications that require both efficiency and power.
  • Memory: This microcontroller comes with 32KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, providing ample space for complex applications and data storage without external memory components.
  • High Precision Analog: It features a 12-bit analog-to-digital converter with up to 16 channels and a 12-bit digital-to-analog converter, enhancing its capability for advanced sensor interfacing and control applications.
  • Rich Peripherals: A variety of peripherals including USB Full-speed Device, DMA controller, event system, and multiple serial communication interfaces add to the microcontroller's versatility.
  • Power Efficiency: The picoPower technology ensures the ATXMEGA32A4U-CU operates with ultra-low power consumption, making it suitable for battery-powered and portable devices.
  • Speed: It operates at a maximum frequency of 32MHz, delivering robust performance for time-sensitive tasks.
  • Temperature Range: The device is operational over an extended temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.

Applications:

The ATXMEGA32A4U-CU is versatile enough to be used in a wide range of applications, including industrial control systems, medical devices, automotive systems, and consumer electronics. Its combination of processing power, memory capacity, and rich peripherals makes it an excellent choice for designers looking to create sophisticated and power-efficient products.

Package and Quality:

This microcontroller is available in a 44-pin TQFP package, providing a compact footprint for space-constrained applications. As with all Microchip products, the ATXMEGA32A4U-CU is manufactured to high standards, ensuring high reliability and performance for the end-user.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0000 $52.0000
10+ $10.6667 $106.6670
15+ $10.3333 $154.9995
20+ $10.0000 $200.0000
26+ $9.6667 $251.3342
35+ $8.6667 $303.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess