EN
  • EN
  • DE

ATXMEGA32D4-AUR

Part No ATXMEGA32D4-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® XMEGA® D4
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATXMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA32D4-AUR-ND, ATXMEGA32D4-AURTR, ATXMEGA32D4-AURCT, ATXMEGA32D4-AURDKR, ATXMEGA32D4AUR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862627-ATXMEGA32D4-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32D4-AUR CAD Model

Description

The ATXMEGA32D4-AUR is a cutting-edge 8/16-bit microcontroller from Microchip Technology, designed to offer a perfect balance between performance and power efficiency. This microcontroller is part of the AVR® XMEGA® D4 family and is engineered to support a wide range of applications, including industrial control, consumer electronics, and automotive systems.

Key Features

  • High-Performance, Low-Power AVR® XMEGA® Microcontroller: The ATXMEGA32D4-AUR is built on an advanced architecture that delivers high-speed processing capabilities while maintaining low power consumption.
  • 32KB In-System Self-Programmable Flash: With ample flash memory, this microcontroller allows for robust program storage and is suitable for complex applications.
  • 4KB Boot Code Section: A dedicated boot code section with independent lock bits ensures secure firmware updates and system integrity.
  • 4KB EEPROM: The integrated EEPROM provides reliable non-volatile memory storage, which is essential for storing user settings and calibration data that must be preserved across power cycles.
  • 4KB SRAM: Sufficient SRAM enables efficient in-memory operations and data handling for real-time processing needs.
  • Up to 32 MIPS Throughput at 32MHz: The ATXMEGA32D4-AUR boasts impressive computational speed, making it suitable for tasks requiring quick data processing.
  • Full-Speed USB Device and Embedded Host: Equipped with USB capabilities, this microcontroller can easily communicate with other devices and host USB peripherals.
  • Peripheral Features: Includes a variety of peripherals such as USART, SPI, and Two-Wire Interface (TWI), along with multiple timers/counters and PWM channels.
  • Analog Features: The device also comes with analog features like a 12-bit ADC, two 12-bit DACs, analog comparators, and more.
  • PicoPower® Technology: Microchip's PicoPower technology ensures the microcontroller's power efficiency, making it ideal for battery-operated devices.

Applications

The versatility of the ATXMEGA32D4-AUR allows it to be used in a diverse array of applications. It's particularly well-suited for advanced sensor systems, automotive controls, home automation, and portable medical devices. Its USB connectivity also makes it an excellent choice for implementing USB interface systems and other communication-based projects.

Package and Quality

The ATXMEGA32D4-AUR comes in a 44-TQFP package and is available in tape and reel packaging suitable for automated assembly processes. Microchip Technology ensures high standards of quality and reliability, making the ATXMEGA32D4-AUR a reliable choice for both prototyping and mass production.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2447 $50.9364
26+ $3.9761 $103.3786
40+ $3.8418 $153.6720
56+ $3.5731 $200.0936
73+ $3.4388 $251.0324
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess