EN
  • EN
  • DE

ATXMEGA64B1-CUR

Part No ATXMEGA64B1-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100CBGA / MCU 8-bit/16-bit AVR RISC 64KB Flash 1.8V/2.5V/3.3V 100-Pin CBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA B1
Packaging Reel package
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TFBGA
Manufacturer Package 100-CBGA (9x9)
Win Source Part Number 769333-ATXMEGA64B1-CUR
Popularity Medium
Supply and Demand Status Balance
Family Name ATxmega64B1
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64B1-CUR CAD Model

Description

The ATXMEGA64B1-CUR is a high-performance, low-power 8/16-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This device is part of the AVR® XMEGA® B1 family, designed to offer a perfect balance between processing power and energy efficiency, making it an ideal choice for a wide range of applications in the industrial, consumer, and automotive markets.

At the heart of the ATXMEGA64B1-CUR is a powerful AVR CPU that runs at a maximum frequency of 32MHz. Its architecture is capable of executing instructions in a single clock cycle, thereby achieving throughputs approaching 1 MIPS per MHz. This characteristic ensures optimal power consumption while maintaining high-speed processing capabilities.

The device boasts an impressive 64KB of in-system self-programmable flash memory, 4KB EEPROM, and 4KB SRAM. It also features a variety of peripherals that are vital for modern embedded design, including a real-time counter, four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), and two Serial Peripheral Interfaces (SPIs). These interfaces allow for seamless integration with other components and external devices.

Safety and reliability are paramount in the design of the ATXMEGA64B1-CUR, with features like power-on reset, programmable brown-out detection, and a watchdog timer with a separate on-chip oscillator. Additionally, it supports advanced features such as DMA (Direct Memory Access) controller, event system, and multi-level interrupt controller, which enhance its performance in complex applications.

The microcontroller is also equipped with innovative picoPower® technology, which enables ultra-low power consumption during both active and sleep modes. This makes it an excellent choice for battery-operated devices where power efficiency is crucial.

The ATXMEGA64B1-CUR operates within a wide voltage range of 1.6V to 3.6V and is available in a 64-pin TQFP (Thin Quad Flat Pack) package. It is a robust and versatile microcontroller that can be programmed and customized for a myriad of applications, ensuring that designers can leverage its capabilities to create sophisticated and efficient systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1078 $50.5390
13+ $8.2936 $107.8168
19+ $8.0344 $152.6536
26+ $7.7752 $202.1552
34+ $7.5160 $255.5440
45+ $6.7385 $303.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess