EN
  • EN
  • DE

ATZB-A24-U0R

Part No ATZB-A24-U0R
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 20dBm
Sensitivity -104dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Not Included
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Supply Voltage - Operating 3 V to 3.6 V
Current - Receiving 23mA
Current - Transmitting 50mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 70°C
Dimension PCB Module
Win Source Part Number 1020632-ATZB-A24-U0R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATZB-A24-U0R CAD Model

Description

Microchip Technology's ATZB-A24-U0R: A Versatile ZigBee Radio Module

The ATZB-A24-U0R from Microchip Technology is a highly integrated ZigBee radio module designed to provide a robust wireless communication solution for a wide array of applications. This compact module is built on the reliable ATmega256RFR2 SoC that combines an AVR microcontroller with a 2.4 GHz RF transceiver, optimized for the IEEE 802.15.4 standard.

With its built-in 256KB of in-system self-programmable Flash, 32KB SRAM, and 8KB EEPROM, the ATZB-A24-U0R offers ample storage and memory for complex applications and software stacks. This makes it an ideal choice for developers looking to implement ZigBee-based mesh networking in their products without the hassle of dealing with RF design and regulatory compliance.

Key Features:

  • Integrated Solution: The module includes all necessary RF components, eliminating the need for external RF design and calibration, thus significantly reducing time to market.
  • Low Power Consumption: Designed for energy efficiency, the ATZB-A24-U0R is ideal for battery-powered devices, ensuring long operational life in applications like wireless sensors and home automation.
  • Easy to Integrate: The module comes in a compact 32-pad UQFN package, making it easy to integrate into various designs without occupying much space on the PCB.
  • Pre-certified: As a pre-certified radio module, it minimizes the need for additional RF certification, which can be both costly and time-consuming.
  • Highly Configurable: The module supports custom firmware development, providing flexibility for specific application requirements.

The ATZB-A24-U0R is not just a wireless module but a complete ecosystem that supports development from prototype to production. Microchip Technology provides comprehensive support through development tools, software stacks, and documentation, ensuring that integrating the ATZB-A24-U0R into your project is as seamless as possible.

Whether you are developing smart energy systems, home and building automation, or IoT devices, the ATZB-A24-U0R offers a reliable, cost-effective solution that can help accelerate your product development and bring it to the forefront of wireless innovation.

You May Also Be Interested in

Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2545 $64.5090
5+ $26.4657 $132.3285
7+ $25.6387 $179.4709
10+ $24.8117 $248.1170
13+ $23.9847 $311.8011
17+ $21.5038 $365.5646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess