EN
  • EN
  • DE

ATZB-X-212B-XPRO

Part No ATZB-X-212B-XPRO
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD XMEGAA3U ZIGBIT / Xplained Pro AT86RF212B Transceiver; 802.15.4 (6LoWPAN, ZigBee®) 700MHz, 800MHz, 900MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Xplained Pro
Package Box
Type Transceiver; 802.15.4 (6LoWPAN, ZigBee®)
Frequency 700MHz, 800MHz, 900MHz
For Use With/Related Products AT86RF212B
Supplied Contents Board(s)
Base Product Number ATZB-X
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342634-ATZB-X-212B-XPRO
Ultra Librarian 3D Model Ultra Librarian ATZB-X-212B-XPRO CAD Model

Description

Microchip Technology ATZB-X-212B-XPRO

The ATZB-X-212B-XPRO from Microchip Technology is a feature-rich Zigbee module designed for seamless integration into smart home, industrial automation, and Internet of Things (IoT) applications. This compact and powerful module provides a cost-effective solution for wireless connectivity and is built to deliver reliable performance in a wide range of environments.

Key Features

  • Zigbee Compliant: The module supports Zigbee PRO and is compliant with the IEEE 802.15.4 standard, ensuring interoperability with other Zigbee devices and networks.
  • Integrated Antenna: It comes with a built-in antenna that provides excellent radio performance, reducing the need for external antenna design and simplifying the overall integration process.
  • Low Power Consumption: Designed for energy efficiency, the ATZB-X-212B-XPRO is ideal for battery-powered applications where power conservation is crucial.
  • Easy to Use: The module includes easy-to-use software stacks and application development tools, which help in reducing development time and accelerating time-to-market.
  • Robust Security: With advanced security features, the module ensures secure communication, protecting your network against unauthorized access and data breaches.
  • Compact Size: Its small footprint allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the ATZB-X-212B-XPRO makes it suitable for a variety of applications, including:

  • Smart Lighting Systems
  • Home Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Energy Management

With the ATZB-X-212B-XPRO, Microchip Technology provides developers and manufacturers with a powerful, secure, and easy-to-integrate Zigbee module that stands out in the competitive landscape of wireless solutions. Its robust feature set ensures that you can build and deploy advanced, reliable wireless applications with confidence.

You May Also Be Interested in

MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us
Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess