EN
  • EN
  • DE

AX1000-1FG676I

Part No AX1000-1FG676I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 418 I/O 676FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 418
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 676-BGA
Case / Package 676-FBGA (27x27)
Family Name AX1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912307-AX1000-1FG676I
Ultra Librarian 3D Model Ultra Librarian AX1000-1FG676I CAD Model

Description

The AX1000-1FG676I is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic applications, providing a robust and versatile solution for a wide range of industries.

Key Features

  • High Performance: The AX1000-1FG676I is built for speed and efficiency, ensuring that your applications run smoothly and reliably.
  • Advanced Technology: Incorporating the latest advancements in IC design, this product offers superior functionality and performance.
  • Low Power Consumption: Designed with energy efficiency in mind, it helps in reducing operational costs and extending battery life in portable devices.
  • Large I/O Count: The device provides ample input/output options, making it highly adaptable to complex designs and systems.
  • Robust Packaging: Encased in a 676-pin Fine Grid Array (FGA) package, the AX1000-1FG676I ensures reliable connectivity and durability.

Applications

The versatility of the AX1000-1FG676I allows it to be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Automotive electronics
  • Consumer electronics
  • Medical devices

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability, and the AX1000-1FG676I is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry and provides dependable performance in all conditions.

Support and Resources

Customers can access a comprehensive suite of tools and resources provided by Microchip Technology to facilitate the development process. This includes detailed datasheets, technical support, development kits, and software libraries to help integrate the AX1000-1FG676I into your next project seamlessly.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,814.3125 $1,814.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess