EN
  • EN
  • DE

BM77SPP03MC2-0006AA

Part No BM77SPP03MC2-0006AA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 Dual Mode, Class 2
Frequency 2.4GHz
Data Rate 921.6kBaud
Power - Output 2dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Utilized IC / Part IS1677SM
Voltage - Supply 3.2V ~ 4.3V
Current - Receiving 70mA
Current - Transmitting 70mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 30-SMD Module
Standard Package 1 pcs
Win Source Part Number 737418-BM77SPP03MC2-0006AA
Ultra Librarian 3D Model Ultra Librarian BM77SPP03MC2-0006AA CAD Model

Description

Microchip Technology's BM77SPP03MC2-0006AA Bluetooth Module

Introducing the BM77SPP03MC2-0006AA, a cutting-edge Bluetooth module crafted by the renowned Microchip Technology. This module is engineered to provide a seamless and efficient wireless communication solution that is perfect for a wide range of applications, from consumer electronics to industrial automation systems.

The BM77SPP03MC2-0006AA operates on Bluetooth 4.2 specifications, ensuring compatibility with a multitude of Bluetooth-enabled devices. With its built-in protocol stack, including GAP, GATT, SMP, L2CAP, and integrated Bluetooth Low Energy (BLE) stack, this module is designed for ease of use and rapid deployment into your existing projects.

Key Features:

  • Bluetooth 4.2 compliant
  • Integrated Bluetooth Low Energy (BLE) stack
  • Onboard antenna for excellent wireless range
  • UART interface for serial communication
  • Supports multiple Bluetooth profiles such as SPP, GATT, etc.
  • Low power consumption for battery-powered applications
  • Easy to integrate with minimal external components required
  • Robust security features including secure simple pairing

The module boasts an onboard antenna, which provides a robust and reliable wireless connection, making it an ideal choice for applications where signal integrity is paramount. The UART interface allows for simple serial communication, which can be easily integrated with microcontrollers and other electronic components.

With its low power consumption, the BM77SPP03MC2-0006AA is particularly well-suited for battery-operated devices, ensuring that your application can run for extended periods without the need for frequent recharging. The module's compact size and minimal external component requirement make it a highly versatile solution that can fit into space-constrained designs.

Security is a priority in wireless communication, and Microchip Technology has equipped the BM77SPP03MC2-0006AA with robust security features, including secure simple pairing, to ensure that your data remains safe and private.

Whether you're developing the next generation of smart gadgets, or enhancing the capabilities of industrial equipment, the BM77SPP03MC2-0006AA from Microchip Technology offers the reliability, efficiency, and advanced features needed to deliver a superior wireless communication experience.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0778 $60.3890
12+ $9.9099 $118.9188
19+ $9.6004 $182.4076
25+ $9.2908 $232.2700
33+ $8.9813 $296.3829
44+ $8.0515 $354.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess