EN
  • EN
  • DE

C4500A1-0057

Part No C4500A1-0057
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023192-C4500A1-0057
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4500A1-0057 CAD Model

Description

The Microchip Technology Product C4500A1-0051 represents a pinnacle of innovation in microcontroller and integrated circuit design. This product is part of Microchip's renowned family of microcontrollers, known for their reliability, performance, and adaptability to a wide range of applications.

Key Features

  • Advanced Core: The C4500A1-0057 is built around a high-performance core that is optimized for low-power consumption and high-efficiency operation, making it ideal for battery-powered and energy-sensitive applications.
  • Memory Capacity: It boasts an ample amount of onboard memory, including both flash and RAM, which allows for robust applications and flexibility in programming.
  • Connectivity Options: This microcontroller offers a variety of connectivity options such as I2C, SPI, and UART interfaces, enabling it to communicate with a plethora of peripheral devices and other microcontrollers.
  • Robust I/O Capabilities: With numerous general-purpose input/output (GPIO) pins, the C4500A1-0057 can interface with a wide array of sensors, actuators, and other electronic components.
  • Analog Features: Integrated analog features such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) provide the ability to process both digital and analog signals, which is essential for many embedded systems.

Applications

The versatility of the C4500A1-0057 makes it suitable for a diverse range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Wearable technology

Support and Resources

Microchip Technology provides extensive support and resources for the C4500A1-0057. Developers can access a wide range of tools, including development boards, software libraries, and detailed datasheets. Additionally, Microchip's active community and customer service offer valuable assistance to ensure the successful implementation of the microcontroller in any project.

Please note that the exact specifications and features of Product C4500A1-0057 should be verified with the official datasheet and product documentation provided by Microchip Technology.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess