EN
  • EN
  • DE

CAP1214-1-EZK-TR

Part No CAP1214-1-EZK-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR/LED DRVR 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Buttons, Slider
Proximity Detection Yes
Number of Inputs Up to 14
LED Driver Channels 11
Interface SMBus
Voltage - Supply 3V ~ 3.6V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number CAP1214
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576156-CAP1214-1-EZK-TR
Ultra Librarian 3D Model Ultra Librarian CAP1214-1-EZK-TR CAD Model

Description

The CAP1214-1-EZK-TR is a highly integrated touch sensor solution from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to implement advanced touch and proximity sensing capabilities in a wide range of consumer, industrial, and automotive applications.

Key Features

  • Multiple Touch Channels: The device supports up to 14 capacitive touch sensor inputs, providing ample channels for various user interface designs.
  • Communication Interface: It incorporates an I2C compatible serial interface, facilitating easy integration with most microcontrollers and processors.
  • Power Management: The CAP1214-1-EZK-TR offers low power consumption modes, making it suitable for battery-powered applications.
  • Proximity Sensing: The device is capable of proximity detection, which can be used to wake up the system from a low-power state when a user's hand approaches.
  • Adjustable Sensitivity: Sensitivity levels can be adjusted to cater to different application needs or to compensate for variations in the production process.
  • Robust Noise Immunity: Designed to operate in environments with high levels of noise, ensuring reliable performance.

Applications

The CAP1214-1-EZK-TR is versatile and can be used in a variety of applications, including:

  • Consumer Electronics (e.g., remote controls, gaming devices)
  • Home Appliances (e.g., touch-enabled stoves, washing machines)
  • Automotive Interfaces (e.g., touch-sensitive buttons and sliders)
  • Industrial Control Panels

Product Specifications

This device is offered in a 28-VQFN (4x4) package, with an operating temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions. The CAP1214-1-EZK-TR is designed with built-in calibration logic, which compensates for changes in the environment and the gradual wear of materials over time, ensuring consistent performance throughout the product's lifespan.

With Microchip Technology's commitment to quality and long-term support, the CAP1214-1-EZK-TR is a reliable choice for designers looking to add sophisticated touch capabilities to their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Lowest to $10.7715
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Lowest to $1.7764
Cypress Semiconductor Corp
Capacitive Touch Screen 2-Wire 16-Pin QFN EP Tray | IC CAP SENSE 16QFN
Lowest to $0.7192
Infineon Technologies
IC PROXIMITY SWITCH PDSO-14
Lowest to $13.0565

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9071 $53.1639
21+ $4.8468 $101.7828
32+ $4.6954 $150.2528
45+ $4.5439 $204.4755
57+ $4.3924 $250.3668
77+ $3.9381 $303.2337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess