EN
  • EN
  • DE

SX8635I05AWLTRT

Part No SX8635I05AWLTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH BUTTON CTLR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Buttons, Wheel
Proximity Detection Yes
Number of Inputs Up to 12
LED Driver Channels 8
Resolution 10 b
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 220μA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-QFN (5x5)
Win Source Part Number 212469-SX8635I05AWLTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX8635I05AWLTRT CAD Model

Description

The Semtech Corporation SX8635I05AWLTRT is a button and wheel sensor with up to 12 inputs and 10-bit resolution.

  • Number of Inputs: up to 12
  • Resolution: 10-bit
  • Proximity Detection: Yes
  • LED Driver Channels: eight
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 2.7 V to 3.6 V
  • Package: 32-QFN (5x5)
  • Operating Supply Current: 220μA

You May Also Be Interested in

Texas Instruments
IC CAPACITIVE SENSING / Sensor and Detector Interface 3.6V 2.1mA I2C Interface 12-Pin WSON EP T/R
Lowest to $8.1959
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / Capacitance to Digital Converter 0.4ksps 24bit Automotive 10-Pin VSSOP T/R
Lowest to $4.1053
Cypress Semiconductor Corp
IC CAP SENSE 24QFN / Capacitive Touch Screen 2-Wire 24-Pin QFN EP Tray
Lowest to $3.4529
Cypress Semiconductor Corp
Capacitive Touch Screen 2-Wire 16-Pin QFN EP Tray | IC CAP SENSE 16QFN
Lowest to $0.7183
IDT, Integrated Device Technology Inc
PureTouch™ Capacitance Touch IC with Integrated Keypad LED Drivers
Need more? Email Us
Atmel
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC / Capacitive Touch Screen 2-Wire 16-Pin SOIC Tube
Lowest to $2.5422
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
Atmel
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7715 $64.6290
14+ $8.8392 $123.7488
21+ $8.5620 $179.8020
28+ $8.2860 $232.0080
37+ $8.0099 $296.3663
49+ $7.1818 $351.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess