EN
  • EN
  • DE

FDC1004DGST

Part No FDC1004DGST
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CAPACITIVE SENSING SOLUTIONS / Capacitance to Digital Converter 0.4ksps 24bit Automotive 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Type Proximity Only
Proximity Detection Yes
Number of Inputs 4
Interface I2C
Resolution 16 b
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 750μA
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 774463-FDC1004DGST
Popularity Medium
Supply and Demand Status Limited
Family Name FDC1004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian FDC1004DGST CAD Model

Description

Texas Instruments FDC1004DGST Capacitance-to-Digital Converter

The FDC1004DGST from Texas Instruments is a high-resolution, capacitance-to-digital converter that offers state-of-the-art performance for sensing and measurement applications. This precision integrated circuit is designed to detect and measure capacitance changes in a variety of systems, making it an essential component in the development of touch sensors, level sensors, and a host of other capacitive sensing applications.

Key Features:

  • High Accuracy: The FDC1004DGST boasts a high accuracy of up to 0.5 fF (femtofarads), which enables precise measurement of very small capacitance changes. This level of accuracy is critical for applications requiring fine resolution and sensitivity.
  • Multiple Channel Inputs: It features four capacitance input channels, allowing for the monitoring of multiple sensors or the implementation of differential sensing to improve noise immunity and accuracy of measurements.
  • Wide Range: The device is capable of measuring capacitance from 0 fF to 100nF, offering a wide dynamic range that can accommodate a broad spectrum of capacitive sensing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the FDC1004DGST is ideal for battery-operated and portable applications, ensuring minimal impact on device run-time.
  • Programmable Rate: The sampling rate is programmable, allowing designers to balance between power consumption and measurement speed as required by their specific application.
  • I²C Interface: The device includes an I²C interface for communication, making it easily integrable with most microcontrollers and processors.

Applications:

The versatility of the FDC1004DGST makes it well-suited for a variety of applications, including but not limited to:

  • Proximity sensing
  • Fluid level sensing
  • Material composition analysis
  • Human body and gesture detection
  • Touchscreen interfaces

With its robust feature set and high-performance capabilities, the FDC1004DGST by Texas Instruments is an excellent choice for designers looking to incorporate advanced capacitive sensing into their products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 24QFN / Capacitive Touch Screen 2-Wire 24-Pin QFN EP Tray
Lowest to $3.4529
Tontek
SOT-23-6 Sensor, Capacitive Touch RoHS
Lowest to $0.0903
Atmel
Single-key QTouch® Touch Sensor IC
Lowest to $1.2065
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC / Capacitive Touch Screen 2-Wire 16-Pin SOIC Tube
Lowest to $2.5422
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / Capacitance to Digital Converter 0.4ksps 24bit Automotive 10-Pin VSSOP T/R
Lowest to $4.1053
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / Capacitance to Digital Converter 0.4ksps 24bit Automotive 10-Pin VSSOP T/R
Lowest to $4.9524
NXP / Nexperia
NXP capacitive proximity switches
Lowest to $3.3622
Texas Instruments
IC CAPACITIVE SENSING / Sensor and Detector Interface 3.6V 2.1mA I2C Interface 12-Pin WSON EP T/R
Lowest to $8.1959

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess