EN
  • EN
  • DE

CL320SG-G

Part No CL320SG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 20MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features LED Driver IC 3 Output Linear - PWM Dimming 20mA 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 119°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC
Family Name CL320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CL320SG-GTR, CL320SG-GDKR, CL320SG-GCT, CL320SG-G-ND
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866772-CL320SG-G
Ultra Librarian 3D Model Ultra Librarian CL320SG-G CAD Model

Description

Microchip Technology's CL320SG-G: A High-Performance Clock Generator

The CL320SG-G, from the renowned Microchip Technology, is a state-of-the-art clock generator designed to meet the stringent requirements of modern digital systems. This precision device is engineered to provide a stable and reliable clock signal, essential for synchronizing various electronic components and ensuring efficient operation of the system.

Key Features and Benefits

  • Flexibility: The CL320SG-G offers a wide range of frequency customization options, making it suitable for a variety of applications, from consumer electronics to industrial automation systems.
  • Low Jitter Performance: With its low jitter characteristic, this clock generator ensures high-quality signal integrity, which is critical for high-speed data communication and processing.
  • Power Efficiency: Designed with power conservation in mind, the CL320SG-G operates with minimal power consumption, contributing to the overall energy efficiency of the systems it is integrated into.
  • Compact Form Factor: The small package size of the CL320SG-G allows for easy integration into space-constrained designs without compromising performance.
  • Robustness: Manufactured by Microchip Technology, a leader in the semiconductor industry, the CL320SG-G is built to withstand harsh operating conditions, ensuring reliability and longevity.

Applications

The versatility of the CL320SG-G clock generator extends its use across various applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • Consumer electronics like smart TVs, gaming consoles, and audio systems
  • Industrial control systems where precise timing is crucial
  • Telecommunications infrastructure including base stations and network clocks
  • Computing platforms, from desktops to servers and data centers

With the CL320SG-G, Microchip Technology continues to demonstrate its commitment to innovation and quality, providing customers with a reliable solution for their clock generation needs. The integration of this device into your system assures synchronization excellence, contributing to enhanced performance and stability of your electronic products.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0001 $51.0017
41+ $2.4616 $100.9256
63+ $2.3847 $150.2361
87+ $2.3077 $200.7699
113+ $2.2308 $252.0804
150+ $2.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,654 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess