EN
  • EN
  • DE

COM20019I3V-HT

Part No COM20019I3V-HT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR ARCNET 2KX8 RAM 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features ARCNET Controller ARCNET 878.1 - Interface 48-TQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Case / Package 48-TQFP (7x7)
Family Name COM20019
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915672-COM20019I3V-HT
Ultra Librarian 3D Model Ultra Librarian COM20019I3V-HT CAD Model

Description

Microchip Technology's COM20019I3V-HT - Robust ARCNET Controller Chip

The COM20019I3V-HT by Microchip Technology is a versatile and high-performance ARCNET (Attached Resource Computer NETwork) controller chip designed to facilitate robust communication in industrial and embedded systems. This controller chip is engineered to deliver exceptional reliability and speed for networked communication in harsh environments, making it an ideal choice for a wide array of applications including industrial automation, automotive, and aerospace systems.

Key Features:

  • High-Temperature Operation: The COM20019I3V-HT is designed to operate reliably in extreme temperature conditions, with an operating temperature range of -40°C to +85°C, ensuring stable performance even in the toughest environments.
  • Speed and Flexibility: It supports communication speeds up to 10 Mbps and offers a flexible data rate selection, allowing it to meet the requirements of both high-speed and legacy systems.
  • Enhanced Connectivity: The chip provides a scalable and efficient networking solution with its support for up to 255 nodes, making it suitable for large scale industrial networks.
  • Low Power Consumption: With its focus on energy efficiency, the COM20019I3V-HT is optimized for low power consumption, making it an eco-friendly solution for energy-conscious applications.
  • Robust Error Handling: It features advanced error handling capabilities, including automatic retry and data corruption detection, ensuring reliable data transmission and reducing downtime in critical systems.

Applications:

The versatile nature of the COM20019I3V-HT makes it a perfect fit for a variety of applications, such as:

  • Industrial Control Systems
  • Building Automation
  • Automotive Networks
  • Robotics
  • Aerospace and Defense Communication Systems

Microchip Technology's commitment to quality and performance is evident in the COM20019I3V-HT, providing a reliable and efficient solution for your networking needs. Whether you are upgrading an existing system or developing a new one, this ARCNET controller chip stands as a testament to Microchip's innovation and expertise in the field of network communication technologies.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6826 $61.3652
4+ $25.1755 $100.7020
7+ $24.3888 $170.7216
9+ $23.6020 $212.4180
11+ $22.8153 $250.9683
15+ $20.4551 $306.8265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess