EN
  • EN
  • DE

DN3145N8-G

Part No DN3145N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 450V 0.1A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 450V
Continuous Drain Current at 25°C 100mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 120pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 60 Ohm @ 100mA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 1033914-DN3145N8-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DN3145N8-G CAD Model

Description

Microchip Technology's DN3145N8-G

The DN3145N8-G is a state-of-the-art semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is designed to cater to a broad range of applications, including power management, industrial automation, automotive systems, and consumer electronics.

Key Features

  • High Voltage Capability: The DN3145N8-G is engineered to handle high voltage operations, making it suitable for applications that require robust performance in challenging electrical environments.
  • Low On-Resistance: This device boasts a low on-resistance, which ensures efficient power usage and minimizes heat generation, thereby enhancing the overall reliability and longevity of the product.
  • Fast Switching Speed: With its fast switching capabilities, the DN3145N8-G can manage rapid transitions, which is crucial for high-frequency operations and reduces switching losses.
  • Enhanced Thermal Performance: The product is designed with thermal management in mind, offering superior heat dissipation characteristics that prevent overheating and ensure stable operation under varying conditions.

Applications

The versatility of the DN3145N8-G makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • DC to DC converters
  • Power supply modules
  • Motor control circuits
  • Lighting systems
  • Automotive electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DN3145N8-G is no exception, as it undergoes rigorous testing and quality control processes to ensure that it performs to specifications and withstands the test of time, even in the most demanding situations.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, to facilitate the integration of the DN3145N8-G into their projects. Microchip's dedicated support team is also available to provide expert assistance and advice, ensuring a smooth design process from concept to production.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8542 $55.6260
70+ $1.5214 $106.4980
105+ $1.4738 $154.7490
145+ $1.4263 $206.8135
185+ $1.3788 $255.0780
245+ $1.2361 $302.8445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess