EN
  • EN
  • DE

DSA1001CI1-006.0053VAO

Part No DSA1001CI1-006.0053VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 6.0053 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 6.0053 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345197-DSA1001CI1-006.0053VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CI1-006.0053VAO CAD Model

Description

The DSA1001CI1-006.0053VAO is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronics, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: Engineered for optimal operation, the DSA1001CI1-006.0053VAO delivers exceptional performance, ensuring your applications run smoothly and efficiently.
  • Robust Design: This product is built to withstand the challenges of harsh environments, making it suitable for industrial, automotive, and aerospace applications where reliability is paramount.
  • Versatility: With its adaptable architecture, the DSA1001CI1-006.0053VAO can be used in a variety of settings, offering great flexibility to designers and engineers.
  • Energy Efficient: Microchip Technology is committed to sustainability, and this product reflects that with its energy-efficient design, helping to reduce the overall power consumption of your system.

Applications

The DSA1001CI1-006.0053VAO is suitable for a diverse array of applications, including but not limited to:

  • Embedded Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Industrial Automation
  • Communication Systems

Technical Specifications

Microchip Technology's DSA1001CI1-006.0053VAO boasts a comprehensive set of technical specifications that ensure reliability and performance. For detailed technical information, please refer to the official datasheet or contact Microchip Technology's support team.

Quality and Support

When you choose the DSA1001CI1-006.0053VAO, you not only get a superior product but also the backing of Microchip Technology's world-class customer support and quality assurance. With a commitment to excellence, Microchip Technology ensures that each product, including the DSA1001CI1-006.0053VAO, meets the highest standards of quality and performance.

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess