EN
  • EN
  • DE

DSA1001CL2-020.0000TVAO

Part No DSA1001CL2-020.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 20 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345190-DSA1001CL2-020.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-020.0000TVAO CAD Model

Description

Microchip Technology's DSA1001CL2-020.0000TVAO is a high-performance, precision oscillator designed to meet the demanding requirements of modern electronic systems. This product is part of Microchip's extensive range of timing solutions that offer reliability, stability, and accuracy for a variety of applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 20.0000 MHz, providing a consistent clock signal for timing-critical applications.
  • Package Type: It comes in a compact CL2 package, which is suitable for space-constrained applications without compromising on performance.
  • Supply Voltage: The DSA1001CL2-020.0000TVAO is designed to work with a supply voltage of 3.3V, making it compatible with a wide range of modern digital circuits.
  • Temperature Stability: The device offers excellent temperature stability, ensuring reliable operation even under varying environmental conditions.
  • Output Type: It features a CMOS/TTL compatible output, providing versatile interfacing options with various types of digital logic.
  • Low Jitter: The oscillator is engineered to have low phase jitter, which is critical for high-speed digital communication, data processing, and precise timing applications.

Applications

The DSA1001CL2-020.0000TVAO is suitable for a broad range of applications, including:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Industrial control systems
  • Embedded systems
  • Internet of Things (IoT) devices
  • High-performance computing

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The DSA1001CL2-020.0000TVAO is backed by Microchip's robust technical support and product longevity programs, ensuring that customers receive the support they need from the design phase all the way through to production.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess