EN
  • EN
  • DE

DSA1001DI1-012.5000VAO

Part No DSA1001DI1-012.5000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTOMOTIVE SMD / 12.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 12.5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345010-DSA1001DI1-012.5000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-012.5000VAO CAD Model

Description

Microchip Technology's DSA1001DI1-012.5000VAO Product Overview

The DSA1001DI1-012.5000VAO is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronic systems, offering high reliability and performance.

Key Features

  • Precision Timing: The device is equipped with an advanced oscillator that ensures highly accurate timing solutions, making it ideal for applications requiring precise synchronization.
  • Stable Voltage: With a voltage rating of 2.5V, the DSA1001DI1-012.5000VAO provides a stable voltage supply for consistent performance across various operating conditions.
  • Compact Package: The product comes in a compact, industry-standard package, allowing for easy integration into a wide range of electronic systems without compromising on space.

Applications

The versatility of the DSA1001DI1-012.5000VAO makes it suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • High-performance computing

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSA1001DI1-012.5000VAO is no exception. It is manufactured using high-grade materials and subjected to rigorous testing procedures to ensure it meets the stringent standards expected by industry professionals.

Technical Support and Resources

Customers who choose the DSA1001DI1-012.5000VAO benefit from Microchip Technology's comprehensive technical support. The company provides extensive documentation, including datasheets, application notes, and design guides, to facilitate product integration and troubleshooting. Additionally, Microchip's customer service team is readily available to assist with any queries or concerns regarding the product.

Ordering Information

The DSA1001DI1-012.5000VAO is available for order through Microchip Technology's official distribution channels. Interested customers can request samples or place bulk orders based on their specific requirements, with the assurance of timely delivery and excellent post-sales service.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess