EN
  • EN
  • DE

DSA1001DI1-024.5760TVAO

Part No DSA1001DI1-024.5760TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 24.576 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24.576 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344994-DSA1001DI1-024.5760TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-024.5760TVAO CAD Model

Description

Introducing the DSA1001DI1-024.5760TVAO from Microchip Technology

The DSA1001DI1-024.5760TVAO is a state-of-the-art precision oscillator manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of timing and clock solutions, designed to meet the stringent requirements of advanced electronic systems.

Key Features

  • Frequency Stability: The DSA1001DI1-024.5760TVAO offers an impressive frequency stability, making it an ideal choice for applications requiring consistent performance over a range of environmental conditions.
  • Low Jitter: With its low jitter characteristic, this oscillator ensures high-quality signal integrity, which is crucial for high-speed digital communication applications.
  • Supply Voltage: The device operates at a supply voltage that is compatible with many common systems, providing flexibility and ease of integration.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability and performance even in extreme environments.
  • Package: The oscillator comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The DSA1001DI1-024.5760TVAO is versatile and can be used in a wide array of applications, including:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Data centers and server farms
  • Industrial control systems
  • High-performance computing
  • Internet of Things (IoT) devices

With its robust design and reliable performance, the DSA1001DI1-024.5760TVAO from Microchip Technology is an excellent choice for designers looking to enhance the accuracy and stability of their timing-critical applications. Its precision and durability make it a valuable component in any system where consistent operation and long-term reliability are paramount.

For additional information, datasheets, and support resources, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess