EN
  • EN
  • DE

DSA6111JA3B-100.0000VAO

Part No DSA6111JA3B-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 100 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345043-DSA6111JA3B-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6111JA3B-100.0000VAO CAD Model

Description

Product Overview: DSA6111JA3B-100.0000VAO

The DSA6111JA3B-100.0000VAO is a high-precision, low-jitter clock oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to meet the rigorous demands of advanced electronic systems, offering a stable and reliable clock signal that is essential for system timing across a variety of applications.

Built with cutting-edge technology, the DSA6111JA3B-100.0000VAO provides a frequency of 100.0000 MHz, ensuring accurate timing for high-speed digital circuits. It is particularly suitable for use in communication systems, networking equipment, and sophisticated computing devices where precise timing is critical for data integrity and system performance.

Key Features:

  • Frequency: 100.0000 MHz, providing a stable clock signal for high-speed operations.
  • Package: The device comes in a compact, surface-mount package that is easy to integrate into a variety of circuit designs.
  • Supply Voltage: Designed to operate at a standard voltage, ensuring compatibility with common system power supplies.
  • Output Type: Offers a clean, low-jitter output that is crucial for maintaining signal integrity in digital communication.
  • Temperature Stability: Engineered to perform consistently over a wide temperature range, making it reliable for use in environments with varying thermal conditions.
  • Quality and Reliability: Microchip Technology's commitment to high-quality manufacturing ensures that this oscillator maintains performance over its operational lifespan.

Applications:

  • Telecommunications infrastructure
  • Enterprise networking and data centers
  • Industrial automation systems
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust design and precision timing, the DSA6111JA3B-100.0000VAO is a versatile solution that can be deployed in a multitude of applications where timing accuracy is paramount. Microchip Technology's reputation for quality and performance makes this product a reliable choice for designers and engineers looking to enhance the functionality and efficiency of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess