EN
  • EN
  • DE

DSA1001DI2-050.0000VAO

Part No DSA1001DI2-050.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 50 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345146-DSA1001DI2-050.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-050.0000VAO CAD Model

Description

Microchip Technology's DSA1001DI2-050.0000VAO Product Overview

The DSA1001DI2-050.0000VAO is a high-precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art oscillator is designed to deliver exceptional timing solutions for a wide array of applications, including telecommunications, computing, industrial, and consumer electronics.

Key Features

  • Frequency Range: The device offers a stable frequency output of 50.0000 MHz, which is ideal for applications requiring a fixed and precise clock signal.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it suitable for low-power applications and contributing to overall system power efficiency.
  • Stability: The oscillator provides excellent frequency stability, ensuring reliable performance even under varying environmental conditions.
  • Form Factor: The compact DSA package allows for easy integration into space-constrained designs without compromising on performance.
  • Output Type: The device features a CMOS output, which is compatible with most digital circuits, providing a versatile solution for various electronic designs.

Applications

The DSA1001DI2-050.0000VAO is suitable for multiple applications where accurate timing is critical. Its robustness and precision make it an excellent choice for:

  • Networking equipment like routers, switches, and modems
  • Server and data center infrastructure
  • Industrial control systems
  • IoT devices and smart technology
  • Consumer electronics such as high-definition televisions and gaming consoles

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DI2-050.0000VAO is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of modern electronic devices. With its robust design, this oscillator provides both the performance and reliability that designers need to create systems that operate smoothly and efficiently.

For engineers and designers looking for a reliable, accurate, and easy-to-integrate timing solution, the DSA1001DI2-050.0000VAO from Microchip Technology is an excellent choice that combines performance with long-term dependability.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess