EN
  • EN
  • DE

DSA1001DI2-100.0000T

Part No DSA1001DI2-100.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 100.000MHZ CMOS SMD / Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Package Tape & Reel
Base Product Number DSA1001DI2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344558-DSA1001DI2-100.0000T
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-100.0000T CAD Model

Description

Microchip Technology's DSA1001DI2-100.0000T: A Precision Oscillator

The DSA1001DI2-100.0000T is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-stability device is tailored for advanced electronic applications requiring precise timing solutions, such as telecommunications, networking, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, providing a stable and reliable clock signal for high-speed digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which is compatible with modern low-power electronics, ensuring energy-efficient operation.
  • Packaging: The DSA1001DI2-100.0000T comes in a compact 6-SMD, no lead package, making it suitable for space-constrained applications without compromising performance.
  • Temperature Stability: This oscillator maintains its performance across a broad temperature range, ensuring consistent operation even in challenging environmental conditions.
  • Output Type: The device provides a CMOS output, which is a standard logic level compatible with most digital integrated circuits, ensuring easy integration into a variety of designs.

Advanced Capabilities

The DSA1001DI2-100.0000T is more than just a clock source; it embodies the latest in MEMS technology to deliver superior jitter performance and long-term reliability. Its robust design is engineered to withstand environmental stressors such as vibration and shock, making it an ideal choice for applications in harsh industrial settings or where equipment is subject to movement.

Applications

Due to its precision and durability, the DSA1001DI2-100.0000T is well-suited for a variety of applications, including:

  • High-speed data communication equipment
  • Wireless infrastructure
  • Networking hardware, such as routers and switches
  • Industrial control systems
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality ensures that the DSA1001DI2-100.0000T oscillator not only meets but exceeds the stringent requirements of today's electronic devices. Its combination of performance, efficiency, and compact form factor makes it an excellent choice for designers looking to optimize their systems for speed and reliability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess