EN
  • EN
  • DE

DSA1001DL2-025.0000VAO

Part No DSA1001DL2-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344699-DSA1001DL2-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-025.0000VAO CAD Model

Description

The DSA1001DL2-025.0000VAO is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide precise timing solutions in a diverse range of electronic applications. This high-performance oscillator is part of Microchip's DSA family, which is renowned for its stability, reliability, and energy efficiency.

Key Features

  • Frequency: The device boasts a frequency of 25.0000 MHz, which is ideal for applications requiring a stable clock signal without the need for external frequency adjustments.
  • Supply Voltage: It operates at a supply voltage of 2.5V to 3.3V, making it compatible with a wide variety of digital circuits and ensuring low power consumption.
  • Stability: The oscillator offers excellent frequency stability, which is crucial for maintaining the integrity of digital signals and ensuring the proper functioning of electronic systems over time and temperature variations.
  • Form Factor: With a compact 4-SMD, no lead package, the DSA1001DL2-025.0000VAO is designed to fit into space-constrained applications while providing the same level of performance as larger components.
  • Output Type: The device features a CMOS output, which is widely used in digital systems for its ability to drive high levels of current while maintaining low power dissipation.

Applications

The versatility of the DSA1001DL2-025.0000VAO makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Networking equipment like routers, switches, and modems
  • Industrial systems for control and automation
  • Medical devices that require precise timing for diagnostics and monitoring
  • Automotive electronics that demand high reliability under varying environmental conditions

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA1001DL2-025.0000VAO oscillator is backed by Microchip's robust technical support and reliability assurance, making it a trustworthy choice for designers and engineers seeking a dependable timing solution.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess