EN
  • EN
  • DE

DSA1001DL3-012.5000VAO

Part No DSA1001DL3-012.5000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTOMOTIVE SMD / 12.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 12.5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345012-DSA1001DL3-012.5000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-012.5000VAO CAD Model

Description

Microchip Technology's DSA1001DL3-012.5000VAO: Precision Oscillator Product Overview

Introducing the DSA1001DL3-012.5000VAO from Microchip Technology, a state-of-the-art precision oscillator designed for applications that demand high stability and reliability. This advanced oscillator is part of Microchip's extensive range of frequency control products, engineered to meet the rigorous requirements of today's electronic devices.

Key Features

  • Frequency Precision: The DSA1001DL3-012.5000VAO offers a fixed frequency of 12.5000 MHz, providing a stable and precise clock signal crucial for timing-sensitive applications.
  • Low Phase Noise: With its low phase noise characteristic, this oscillator ensures minimal signal interference, making it ideal for high-performance communication systems, data converters, and precision instrumentation.
  • Temperature Stability: The device operates reliably over a wide temperature range, maintaining its performance even under varying environmental conditions.
  • Voltage Control: It features voltage control capability for fine-tuning the frequency, allowing for on-the-fly adjustments to compensate for drift or to match specific system requirements.
  • Compact Package: Housed in a compact surface-mount package, the DSA1001DL3-012.5000VAO is designed for easy integration into space-constrained applications without compromising performance.
  • Quality and Reliability: As with all Microchip products, this oscillator is manufactured to the highest quality standards, ensuring reliable operation for the lifetime of your product.

Applications

The DSA1001DL3-012.5000VAO is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial controls
  • Test and measurement systems
  • Satellite and wireless communications
  • Portable electronics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet. This document provides comprehensive information on electrical characteristics, environmental tolerances, mechanical dimensions, and other critical parameters necessary for successful integration into your designs.

With the Microchip DSA1001DL3-012.5000VAO, you can expect a combination of performance, precision, and reliability, making it an excellent choice for your frequency control needs.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess