EN
  • EN
  • DE

DSA1001DL3-025.0000VAO

Part No DSA1001DL3-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344829-DSA1001DL3-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-025.0000VAO CAD Model

Description

Microchip Technology's DSA1001DL3-025.0000VAO: A Precision Oscillator Solution

The DSA1001DL3-025.0000VAO is a cutting-edge MEMS oscillator from Microchip Technology, a leader in the semiconductor industry. This product is designed to deliver exceptional timing solutions for a wide range of applications, including telecommunications, networking, and industrial markets. With its high stability and precision, the DSA1001DL3-025.0000VAO is an ideal choice for systems that require reliable frequency control.

This MEMS (Micro-Electro-Mechanical Systems) oscillator operates at a frequency of 25 MHz, which is a common clock frequency for digital systems, providing the essential timing required for synchronous operations. The DSA1001DL3-025.0000VAO comes in a compact, surface-mount package that measures 2.5 x 2.0 mm, making it a perfect fit for space-constrained applications.

Key Features of DSA1001DL3-025.0000VAO

  • Stability: The device offers superb frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.
  • Low Power Consumption: Designed for energy efficiency, this oscillator helps in reducing the overall power consumption of the system.
  • Output Type: The device provides a CMOS output, which is compatible with most digital logic families.
  • Supply Voltage: It operates at a supply voltage of 3.3V, which is a standard level for many electronic circuits.

The DSA1001DL3-025.0000VAO is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. Its robust design ensures that it can withstand the demands of continuous operation in a variety of settings. Whether it's for consumer electronics, automotive systems, or industrial machinery, this MEMS oscillator is engineered to maintain precision and stability, making it a go-to solution for designers who need a reliable timing source.

Overall, the DSA1001DL3-025.0000VAO from Microchip Technology represents a blend of innovation, performance, and reliability, packaged in a miniature form factor. It is an excellent choice for engineers and designers looking to integrate a high-performance oscillator into their next project.

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess