EN
  • EN
  • DE

DSA1101BI2-050.0000TVAO

Part No DSA1101BI2-050.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-85 / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344825-DSA1101BI2-050.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BI2-050.0000TVAO CAD Model

Description

Meticulously crafted by the renowned Microchip Technology, the DSA1101BI2-050.0000TVAO stands as a testament to the company's commitment to delivering high-quality, precision-engineered components. This product is a quintessential part of the modern electronic landscape, designed to cater to the rigorous demands of advanced technological systems.

Key Features

  • Frequency Range: The DSA1101BI2-050.0000TVAO operates at a stable frequency of 50.0000 MHz, making it a versatile choice for a wide array of applications that require precise timing solutions.
  • Package Type: Housed in a compact and robust surface-mount package, this component ensures a seamless integration into various circuit designs, minimizing space constraints on the PCB.
  • Temperature Stability: Engineered to perform consistently across a broad temperature range, this product offers excellent temperature stability, ensuring reliable operation under varying environmental conditions.
  • Supply Voltage: The device is designed to operate with a standard supply voltage, providing compatibility with common system power rails and simplifying power management within the design.
  • Low Jitter: With its low jitter performance, the DSA1101BI2-050.0000TVAO ensures high signal integrity, which is crucial for maintaining the fidelity of digital signals and the overall performance of communication systems.

Applications

The DSA1101BI2-050.0000TVAO is adept for deployment in a multitude of applications, including but not limited to:

  • High-speed digital signal processing
  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Industrial automation and control systems
  • Precision timing devices

Quality and Reliability

Microchip Technology ensures that each DSA1101BI2-050.0000TVAO is subjected to rigorous testing and quality control measures. This guarantees that customers receive a product that not only meets but exceeds industry standards for performance, durability, and reliability.

Support and Resources

For technical support, detailed product specifications, and additional resources, customers can access Microchip Technology's comprehensive online database, which provides a wealth of information to assist in the integration and application of the DSA1101BI2-050.0000TVAO in their projects.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess