EN
  • EN
  • DE

DSA400-4444Q0001KI1VAO

Part No DSA400-4444Q0001KI1VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz
Frequency - Output 2 100MHz
Frequency - Output 3 100MHz
Frequency - Output 4 100MHz
Function Enable/Disable (Reprogrammable)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 88mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345031-DSA400-4444Q0001KI1VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4444Q0001KI1VAO CAD Model

Description

Microchip Technology's DSA400-4444Q0001KI1VAO: A Cutting-Edge Solution

Introducing the DSA400-4444Q0001KI1VAO, a state-of-the-art product from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed with precision and engineered to deliver high performance, reliability, and efficiency, making it an ideal choice for a wide range of applications in today's technology-driven market.

Robust Features and Specifications

The DSA400-4444Q0001KI1VAO boasts an impressive array of features that cater to the demanding needs of modern electronics. With its advanced design, this product ensures optimal functionality and compatibility with various electronic systems. Here are some of the key specifications:

  • Product Type: The DSA400-4444Q0001KI1VAO falls under the category of digital signal controllers (DSCs), which are integral in the processing and management of digital signals in electronic devices.
  • Architecture: It is built on a sophisticated architecture that allows for efficient handling of complex algorithms and data processing tasks.
  • Integration: This product features high levels of integration, which reduces the need for external components, leading to cost savings and a reduction in the overall footprint of the electronic system.
  • Performance: Designed to offer exceptional performance, the DSA400-4444Q0001KI1VAO can handle intensive computational tasks with ease, making it suitable for high-speed and high-precision applications.

Applications and Uses

The versatility of the DSA400-4444Q0001KI1VAO allows it to be used across various sectors, including industrial automation, automotive systems, communication devices, and consumer electronics. Its robustness and adaptability make it particularly useful in environments that require precise control and processing of digital signals.

Quality and Support

Microchip Technology is renowned for its commitment to quality, and the DSA400-4444Q0001KI1VAO is no exception. It is manufactured to meet the highest standards of durability and performance. Additionally, customers can benefit from Microchip's extensive support network, including technical assistance, design resources, and a comprehensive knowledge base, ensuring successful integration and operation of the product in any system.

For those seeking a reliable and high-performing digital signal controller, the DSA400-4444Q0001KI1VAO from Microchip Technology is an outstanding choice that promises to exceed expectations and drive innovation in electronic design.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess