EN
  • EN
  • DE

DSA1101CL3-033.3300VAO

Part No DSA1101CL3-033.3300VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 33.33 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344991-DSA1101CL3-033.3300VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101CL3-033.3300VAO CAD Model

Description

Microchip Technology's DSA1101CL3-033.3300VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed to deliver exceptional timing solutions for a wide range of applications. This highly precise and stable oscillator is an ideal choice for engineers looking to enhance the performance of their electronic systems.

Key Features

  • Frequency Range: The DSA1101CL3-033.3300VAO operates at a fixed frequency of 33.3300 MHz, providing a stable and reliable clock signal for your critical applications.
  • Supply Voltage: This device operates on a supply voltage of 3.3V, making it compatible with most modern low-voltage electronics.
  • Output Type: It features a CMOS (Complementary Metal-Oxide-Semiconductor) output, ensuring compatibility with a wide range of digital circuits.
  • Package: Encased in a compact CL3 package, this oscillator is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • Temperature Stability: With excellent temperature stability, the DSA1101CL3-033.3300VAO maintains its performance across a broad temperature range, making it suitable for both commercial and industrial environments.
  • Long-term Reliability: Microchip's rigorous quality control and testing procedures ensure that this oscillator provides long-term reliability for continuous operation in your devices.

Applications

The DSA1101CL3-033.3300VAO is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Wireless communication systems
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Embedded systems

Why Choose Microchip Technology?

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products offer low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. By choosing the DSA1101CL3-033.3300VAO, you are not only getting a high-quality oscillator but also the support and reliability that comes with Microchip's reputation in the industry.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess