EN
  • EN
  • DE

DSA1101DI1-004.0000VAO

Part No DSA1101DI1-004.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-85 / 4 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 4 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344659-DSA1101DI1-004.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DI1-004.0000VAO CAD Model

Description

Product Overview: DSA1101DI1-004.0000VAO

Manufacturer: Microchip Technology

The DSA1101DI1-004.0000VAO is a high-performance digital signal attenuator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is engineered to meet the demanding requirements of advanced communication systems, offering precise attenuation control with exceptional reliability.

Key Features

  • Frequency Range: The DSA1101DI1-004.0000VAO operates over a broad frequency range, making it suitable for a variety of RF and IF applications.
  • Attenuation Range: It provides a wide attenuation range, allowing for flexible signal level optimization in complex circuits.
  • High Accuracy: The attenuator delivers high accuracy and linearity, ensuring signal integrity is maintained throughout the attenuation range.
  • Low Insertion Loss: Designed to have low insertion loss, the device minimizes the impact on the overall signal chain, preserving signal strength.
  • Compact Packaging: The DSA1101DI1-004.0000VAO comes in a compact package, making it ideal for space-constrained applications.

Applications

With its versatile features, the DSA1101DI1-004.0000VAO is well-suited for a variety of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters, etc.)
  • Test and measurement equipment
  • Defense and aerospace systems
  • Satellite communications
  • RF and microwave signal processing

Quality and Reliability

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The DSA1101DI1-004.0000VAO is built to ensure consistent performance and is subjected to rigorous testing protocols to guarantee it meets the stringent requirements of the industry.

Support and Resources

Customers can access comprehensive technical support for the DSA1101DI1-004.0000VAO, including datasheets, application notes, and design guides. Microchip Technology's expert team is available to assist with product integration and to provide guidance to ensure the success of your project.

In summary, the DSA1101DI1-004.0000VAO from Microchip Technology represents a blend of performance, versatility, and reliability, making it an excellent choice for designers seeking a high-quality digital signal attenuator for their next-generation communication solutions.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess