EN
  • EN
  • DE

DSA1101DL3-026.0000TVAO

Part No DSA1101DL3-026.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-10 / 26 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 26 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344736-DSA1101DL3-026.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DL3-026.0000TVAO CAD Model

Description

Product Overview: DSA1101DL3-026.0000TVAO

The DSA1101DL3-026.0000TVAO is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic systems, providing high reliability, precision, and performance.

Key Features

  • Frequency Range: The device operates at a precise frequency of 26.0000 MHz, making it suitable for a wide range of applications that require accurate timing solutions.
  • Package Type: Enclosed in a DL3 package, the product offers a compact footprint that is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.
  • Temperature Stability: The DSA1101DL3-026.0000TVAO is built to maintain stable performance across a broad temperature range, ensuring consistent operation under varying environmental conditions.
  • Voltage Supply: It is designed to work with a supply voltage (Vdd) that is compatible with common industry standards, facilitating easy adoption into existing designs without the need for additional power management components.
  • Low Jitter: The device exhibits low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems and other applications that are sensitive to timing noise.

Applications

The DSA1101DL3-026.0000TVAO is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Embedded systems

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The DSA1101DL3-026.0000TVAO is no exception, as it is manufactured to meet stringent industry standards. Customers can expect robust technical support and documentation, ensuring seamless integration and maintenance throughout the product's lifecycle.

In summary, the DSA1101DL3-026.0000TVAO from Microchip Technology is an exceptional choice for designers looking for a reliable and precise timing solution that can be easily incorporated into a wide array of electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess