EN
  • EN
  • DE

DSA1121BA2-025.0000TVAO

Part No DSA1121BA2-025.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 25 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344817-DSA1121BA2-025.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1121BA2-025.0000TVAO CAD Model

Description

Microchip Technology's DSA1121BA2-025.0000TVAO: A Precision Timing Solution

The DSA1121BA2-025.0000TVAO is a cutting-edge product from Microchip Technology, designed to meet the demanding requirements of precision timing applications. This high-performance device is part of Microchip's extensive portfolio of timing solutions that cater to a wide range of industries, including telecommunications, networking, and data centers.

Key Features

  • Frequency Precision: The device boasts an impressive frequency of 25.0000 MHz, providing the accuracy needed for critical timing functions.
  • Stability: With superior temperature stability, the DSA1121BA2-025.0000TVAO maintains consistent performance over a broad range of operating conditions, ensuring reliable operation in various environments.
  • Low Jitter: The low jitter characteristic of this device ensures high-quality signal integrity, which is essential for high-speed digital communication and data transfer.
  • Compact Package: Enclosed in a compact surface-mount package, this product is designed for space-constrained applications while providing robustness and durability.

Applications

The DSA1121BA2-025.0000TVAO is versatile and can be utilized in multiple applications where precise timing is crucial. Some of these applications include:

  • Networking equipment such as routers, switches, and bridges.
  • Telecommunications infrastructure including base stations and network timing.
  • Data center servers and storage systems that require synchronized timing for data integrity and coordination.
  • Industrial systems that demand precise timing for process control and automation.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSA1121BA2-025.0000TVAO is no exception. Each device is engineered to meet stringent industry standards, ensuring long-term performance and minimal downtime for critical systems.

Customization and Support

Microchip Technology offers customization options for the DSA1121BA2-025.0000TVAO, allowing it to meet specific customer requirements. Additionally, Microchip provides comprehensive technical support to assist customers with integration, troubleshooting, and optimization of their timing solutions.

Overall, the DSA1121BA2-025.0000TVAO from Microchip Technology stands out as a reliable and precise timing component that can be seamlessly integrated into a variety of high-tech applications, ensuring synchronization and coordination where it matters most.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess