EN
  • EN
  • DE

DS1812R-10+T

Part No DS1812R-10+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0609+
Reference case SOT-23
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723252-DS1812R-10+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1812R-10+T CAD Model

Description

The DS1812R-10+T from Maxim Integrated is a highly reliable, precision microprocessor supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial function by asserting a reset signal to the connected microprocessor during power-up, power-down, and brownout conditions, ensuring that the microprocessor starts in a known state.

Key Features

  • Reset Threshold Voltage: The device has a preset threshold voltage of 4.65V, which is ideal for 5V power supplies, ensuring that the system operates within safe voltage levels.
  • Reset Timeout: It offers a minimum reset timeout duration of 140ms (DS1812-10 version), which provides the microprocessor ample time to initialize properly during power-up.
  • Supply Voltage Range: The DS1812R-10+T operates over a wide supply voltage range, accommodating various system requirements.
  • Low Power Consumption: Designed for energy efficiency, this supervisory circuit consumes minimal power, which is critical for battery-operated and power-sensitive applications.
  • Form Factor: The device is available in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range, ensuring reliability in diverse environments.

Applications

The DS1812R-10+T is a versatile component that finds its applications across various fields that require reliable system monitoring, such as:

  • Computers and Servers
  • Embedded Systems
  • Communication Equipment
  • Portable/Battery-Powered Devices
  • Industrial Controllers

Product Summary

In summary, Maxim Integrated's DS1812R-10+T is a critical component for ensuring the stability and proper booting of microprocessor-based systems. Its precision monitoring capabilities, low power consumption, and compact design make it a valuable addition to any digital system requiring robust power management and supervisory functions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess