EN
  • EN
  • DE

DSA1121BI3-012.2880VAO

Part No DSA1121BI3-012.2880VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, LOW / 12.288 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 12.288 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344500-DSA1121BI3-012.2880VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121BI3-012.2880VAO CAD Model

Description

Microchip Technology's DSA1121BI3-012.2880VAO - A High-Precision MEMS Oscillator

The DSA1121BI3-012.2880VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is a testament to Microchip's commitment to providing high-quality, reliable timing solutions that meet the evolving needs of modern electronic systems.

With a specific focus on precision and stability, the DSA1121BI3-012.2880VAO offers a fixed-frequency output of 12.2880 MHz, which is a common clock frequency used in digital audio applications, among others. The device is housed in a compact, industry-standard 3.2mm x 2.5mm package, making it suitable for space-constrained applications without compromising on performance.

The oscillator utilizes MEMS technology to provide an exceptionally low jitter and phase noise performance, which is crucial for applications where signal integrity is paramount. This includes but is not limited to high-speed data communications, networking equipment, and advanced computing systems.

Key features of the DSA1121BI3-012.2880VAO include:

  • Frequency Stability: The device offers excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Supply Voltage: It operates at a nominal supply voltage of 3.3V, making it compatible with a variety of digital systems.
  • Output Type: The oscillator provides a CMOS/LVCMOS compatible output, ensuring easy integration with most logic families.
  • Low Power Consumption: Designed for energy efficiency, the oscillator is ideal for battery-powered and portable devices where power conservation is critical.
  • Environmental Resistance: The MEMS technology offers enhanced reliability and resistance to environmental factors such as shock and vibration.
  • RoHS Compliance: The product is compliant with RoHS (Restriction of Hazardous Substances) directives, reflecting Microchip's commitment to environmental responsibility.

Overall, the DSA1121BI3-012.2880VAO is a versatile and reliable solution for designers looking to improve the timing accuracy and stability of their systems. Whether it's for professional audio equipment, high-definition video broadcasting, or sensitive measurement instruments, this MEMS oscillator from Microchip Technology is engineered to exceed the stringent demands of a wide array of applications.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess