EN
  • EN
  • DE

DSA1121CA1-016.0000VAO

Part No DSA1121CA1-016.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 16 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344568-DSA1121CA1-016.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121CA1-016.0000VAO CAD Model

Description

Product Overview: DSA1121CA1-016.0000VAO

The DSA1121CA1-016.0000VAO is a high-performance, precision oscillator from Microchip Technology, a global leader in microcontroller and analog semiconductors. This product is designed to deliver exceptional stability and accuracy for a wide range of applications that require precise timing solutions, including telecommunications, networking, and data communications.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 16.0000 MHz, which is ideal for applications that demand a high degree of precision and stability.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it suitable for use in low-power environments and battery-operated devices.
  • Low Jitter Performance: The DSA1121CA1-016.0000VAO boasts low jitter characteristics, ensuring reliable and consistent performance for sensitive electronic systems.
  • Operating Temperature Range: This oscillator is built to operate over a wide temperature range, making it versatile for various industrial and commercial applications.
  • Package: Enclosed in a compact surface-mount package, it is designed for easy integration into a variety of electronic assemblies.

Applications

The DSA1121CA1-016.0000VAO is suitable for a diverse set of applications where timing accuracy is critical. It is commonly used in:

  • Networking equipment such as routers, switches, and modems
  • Telecommunication systems including base stations and mobile phones
  • Data communication devices like servers and storage systems
  • Industrial controls and factory automation systems
  • Consumer electronics including smart devices and wearables

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1121CA1-016.0000VAO is no exception. It is manufactured to stringent standards, ensuring high performance and durability for the life of the product. Customers can trust this oscillator to provide a stable and reliable timing solution in their advanced electronic systems.

Ordering Information

For ordering or to learn more about the DSA1121CA1-016.0000VAO oscillator, visit the Microchip Technology website or contact an authorized distributor. The product is available for immediate shipment, subject to availability.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess