EN
  • EN
  • DE

DSA1123DL1-100.0000VAO

Part No DSA1123DL1-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 100 MHz SO (SAW) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1123
Package Tube
Base Resonator MEMS
Type SO (SAW)
Frequency 100 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1123
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344940-DSA1123DL1-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1123DL1-100.0000VAO CAD Model

Description

Microchip Technology's DSA1123DL1-100.0000VAO: Precision Oscillator

The DSA1123DL1-100.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision oscillator is part of Microchip's extensive portfolio of frequency control products, offering a perfect blend of performance, reliability, and innovation.

With a focus on stability and accuracy, the DSA1123DL1-100.0000VAO operates at a frequency of 100.0000 MHz, providing a stable timing source for a wide range of applications. It is particularly well-suited for high-speed digital systems where precision timing is critical, such as advanced telecommunications, networking equipment, and data transfer interfaces.

This product is housed in a compact 6-SMD, no lead package, making it an ideal choice for space-constrained applications. Despite its small size, the DSA1123DL1-100.0000VAO does not compromise on performance. It boasts low jitter and phase noise characteristics, ensuring minimal signal distortion and high signal integrity.

One of the key features of this oscillator is its ability to withstand harsh environmental conditions. It is engineered for enhanced durability and can operate over an extended temperature range, which makes it suitable for industrial and outdoor applications that may be exposed to extreme temperatures or other challenging conditions.

The DSA1123DL1-100.0000VAO also offers excellent long-term stability, which is critical for maintaining system performance over time. This is especially important in applications where recalibration is difficult or impossible. Moreover, the oscillator's robust design ensures low power consumption, making it an energy-efficient choice for battery-powered devices.

Microchip Technology's commitment to quality is evident in the DSA1123DL1-100.0000VAO, as it meets stringent industry standards and undergoes rigorous testing to ensure the highest level of performance and reliability. By choosing this product, designers and engineers can be confident that they are integrating a timing solution that will deliver precise and consistent results, even in the most demanding applications.

In summary, the DSA1123DL1-100.0000VAO from Microchip Technology represents a blend of advanced MEMS technology, precision engineering, and durability, making it an excellent choice for any application requiring a reliable and accurate timing solution.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess