EN
  • EN
  • DE

DSA1124CI1-027.0000VAO

Part No DSA1124CI1-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 27 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1124
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 42mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345144-DSA1124CI1-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1124CI1-027.0000VAO CAD Model

Description

Product Overview: DSA1124CI1-027.0000VAO

Microchip Technology's DSA1124CI1-027.0000VAO is a high-performance, precision oscillator designed to cater to the needs of advanced electronic systems. This component is part of Microchip's extensive range of frequency control and timing solutions, which are well-regarded for their reliability and innovation.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 27.0000 MHz, which is ideal for applications requiring accurate timekeeping and signal processing.
  • Package: Encased in a compact, industry-standard surface-mount package, this device is suitable for high-density circuit boards, ensuring a minimal footprint.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, catering to modern low-power devices and contributing to overall energy efficiency.
  • Stability: The DSA1124CI1-027.0000VAO offers excellent frequency stability, which is crucial for applications where precision is key.
  • Temperature Range: This oscillator is built to perform over a wide temperature range, making it suitable for use in various environments and applications.

Applications

The DSA1124CI1-027.0000VAO is versatile, finding its place in a diverse array of applications. It is particularly well-suited for:

  • Telecommunication systems
  • Embedded systems
  • Industrial electronics
  • Internet of Things (IoT) devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1124CI1-027.0000VAO is no exception. Each oscillator is manufactured to meet stringent quality standards, ensuring high reliability and performance consistency. The product is RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Support and Resources

Microchip Technology provides comprehensive technical support for the DSA1124CI1-027.0000VAO, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's global network of technical support staff and field application engineers for assistance with integration, customization, and troubleshooting.

In summary, the DSA1124CI1-027.0000VAO from Microchip Technology is a testament to the company's ability to deliver high-quality, precise, and reliable timing solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess