EN
  • EN
  • DE

DSA2311KA1-R0024TVAO

Part No DSA2311KA1-R0024TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 5 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 24MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344680-DSA2311KA1-R0024TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA1-R0024TVAO CAD Model

Description

Introducing Product DSA2311KA1-R0024TVAO from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, is proud to present the DSA2311KA1-R0024TVAO, a state-of-the-art semiconductor product designed to meet the demanding needs of modern electronic systems. This advanced component is engineered to deliver high performance, reliability, and efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • High Precision: The DSA2311KA1-R0024TVAO offers exceptional accuracy and stability, which is crucial for applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures minimal power draw, which is essential for battery-powered devices and applications where power efficiency is paramount.
  • Robust Design: Built to withstand harsh environments, the DSA2311KA1-R0024TVAO can operate reliably under extreme temperatures and conditions, ensuring consistent performance and longevity.
  • Integration Friendly: The component is designed for easy integration into various systems, offering compatibility with a range of microcontrollers and processors.

Applications

The versatility of the DSA2311KA1-R0024TVAO allows it to be used across diverse sectors, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Quality and Support

Microchip Technology is committed to delivering not only exceptional products but also comprehensive support. The DSA2311KA1-R0024TVAO is backed by Microchip's renowned customer service and technical support, ensuring that clients can maximize the utility of their purchase with resources such as datasheets, application notes, and design tools.

Whether you're developing cutting-edge technology or upgrading existing systems, the DSA2311KA1-R0024TVAO from Microchip Technology is an excellent choice that combines performance, durability, and efficiency. Its integration into your project promises to drive innovation and reliability in your end products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess