EN
  • EN
  • DE

DSA2311KA2-R0011VAO

Part No DSA2311KA2-R0011VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz
Frequency - Output 2 50MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344782-DSA2311KA2-R0011VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0011VAO CAD Model

Description

The DSA2311KA2-R0011VAO is a state-of-the-art integrated circuit from Microchip Technology, renowned for their innovative and reliable semiconductor products. This particular device is designed to cater to a wide array of applications, ranging from automotive systems to industrial automation, consumer electronics, and beyond.

Key Features

  • High Performance: Built to deliver robust performance, the DSA2311KA2-R0011VAO is engineered to meet the rigorous demands of modern electronic applications.
  • Energy Efficiency: This product is designed with energy efficiency in mind, ensuring low power consumption which is critical for battery-powered devices and contributes to the overall reduction of energy costs in large-scale deployments.
  • Compact Design: The compact footprint of the DSA2311KA2-R0011VAO makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Reliability: Microchip Technology's commitment to quality ensures that this product offers exceptional reliability, which is essential for mission-critical systems where downtime is not an option.

Applications

The versatility of the DSA2311KA2-R0011VAO allows it to be integrated into a multitude of electronic systems. In the automotive sector, it can be used in navigation systems, infotainment, and advanced driver-assistance systems (ADAS). For industrial applications, it serves as a crucial component in control systems, sensors, and robotics. Consumer electronics such as smartphones, tablets, and wearable technology also benefit from its integration due to its high performance and reliability.

Technical Specifications

Microchip Technology ensures that the DSA2311KA2-R0011VAO meets the highest industry standards. Detailed technical specifications are available for designers and engineers, providing the necessary information for integration into various electronic systems.

About Microchip Technology

Microchip Technology is a leading provider of microcontroller and analog semiconductors, offering a comprehensive portfolio of innovative solutions for the development of smart, connected, and secure designs. With its unwavering commitment to quality, service, and support, Microchip Technology continues to be at the forefront of the semiconductor industry.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess