EN
  • EN
  • DE

DSA2311KA2-R0073VAO

Part No DSA2311KA2-R0073VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 40MHz
Frequency - Output 2 40MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344592-DSA2311KA2-R0073VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0073VAO CAD Model

Description

Microchip Technology's DSA2311KA2-R0073VAO Product Overview

The DSA2311KA2-R0073VAO is a cutting-edge product from Microchip Technology, a leader in the semiconductor industry. This product is designed to cater to the needs of modern electronic systems, providing a robust and reliable solution for a variety of applications. With its advanced features and specifications, the DSA2311KA2-R0073VAO is an ideal choice for designers looking to enhance their systems' performance.

Key Features

  • High Precision: The DSA2311KA2-R0073VAO offers precise control and measurement capabilities, making it suitable for applications requiring high accuracy.
  • Durability: Built with industry-grade materials, this product is designed to withstand harsh environments and provide long-term reliability.
  • Flexibility: The versatile nature of the DSA2311KA2-R0073VAO allows it to be integrated into a wide range of electronic systems, from simple consumer devices to complex industrial machinery.
  • Energy Efficient: Microchip Technology understands the importance of energy conservation, and this product is engineered to operate with minimal power consumption, making it an eco-friendly choice.

Applications

The DSA2311KA2-R0073VAO is suitable for various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Telecommunication infrastructure
  • Medical equipment

Technical Specifications

Microchip Technology ensures that the DSA2311KA2-R0073VAO meets the highest standards of quality and performance. Below are some of the technical specifications:

  • Operating Temperature Range: Specified for performance across a wide temperature range to ensure reliability in various environments.
  • Package Type: The product is available in a package that is designed for optimal integration into system designs.
  • Compliance: The DSA2311KA2-R0073VAO complies with industry standards, ensuring compatibility and safety across different systems and regions.

In conclusion, the DSA2311KA2-R0073VAO from Microchip Technology is a highly reliable and efficient solution for your electronic design needs. With its robust feature set and flexible application range, it stands out as a premium product in its category. For more information or to inquire about purchasing, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess