EN
  • EN
  • DE

DSA400-3333Q0172KL2TVAO

Part No DSA400-3333Q0172KL2TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 156.25MHz
Frequency - Output 2 156.25MHz
Frequency - Output 3 156.25MHz
Frequency - Output 4 156.25MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345059-DSA400-3333Q0172KL2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0172KL2TVAO CAD Model

Description

Microchip Technology's DSA400-3333Q0172KL2TVAO: A High-Performance Digital Signal Controller

The DSA400-3333Q0172KL2TVAO is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to meet the rigorous demands of modern control applications. This product is a testament to Microchip's commitment to providing advanced solutions for complex digital signal processing tasks. With its high-speed CPU, ample memory, and rich set of peripherals, the DSA400-3333Q0172KL2TVAO is an ideal choice for applications requiring a combination of DSP and microcontroller functionalities.

Key Features:

  • High-Performance CPU: At the heart of the DSA400-3333Q0172KL2TVAO lies a powerful CPU that can execute DSP instructions efficiently, making it perfect for applications such as motor control, power conversion, and sensor processing.
  • Ample Memory: The device boasts a substantial amount of integrated memory, which includes both flash and RAM, to support complex algorithms and data-intensive tasks without the need for external memory components.
  • Advanced Peripherals: A wide array of peripherals complements the core processing capabilities, including high-resolution PWM outputs, analog-to-digital converters (ADCs), and communication interfaces such as UART, SPI, and I2C, enabling versatile connectivity and control options.
  • Robust Design: Engineered for reliability, the DSA400-3333Q0172KL2TVAO operates across a wide temperature range and is housed in a resilient package that ensures long-term performance in harsh environments.
  • Power Efficiency: With features designed to minimize power consumption, this DSC is suitable for energy-sensitive applications, helping to reduce overall system power requirements.
  • Development Support: Microchip Technology provides comprehensive development tools and software libraries to accelerate the design process, allowing engineers to focus on application-specific features and reduce time-to-market.

Whether you are developing advanced motor control systems, working on sophisticated power management designs, or creating innovative embedded solutions, the DSA400-3333Q0172KL2TVAO from Microchip Technology offers the performance, integration, and reliability needed to succeed. Its combination of digital signal processing power and microcontroller versatility makes it a standout choice for engineers looking to push the boundaries of what's possible with electronic control systems.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess