EN
  • EN
  • DE

DSA400-4444Q0167KI2VAO

Part No DSA400-4444Q0167KI2VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz
Frequency - Output 2 125MHz
Frequency - Output 3 125MHz
Frequency - Output 4 100MHz
Function Enable/Disable (Reprogrammable)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 88mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345105-DSA400-4444Q0167KI2VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4444Q0167KI2VAO CAD Model

Description

Introducing the DSA400-4444Q0167KI2VAO from Microchip Technology

The DSA400-4444Q0167KI2VAO is a cutting-edge semiconductor product from the innovative minds at Microchip Technology. This high-performance component is designed to meet the rigorous demands of modern electronic applications, providing a robust and reliable solution for a variety of industries.

Microchip Technology, a leading manufacturer in the semiconductor realm, has crafted the DSA400-4444Q0167KI2VAO with precision engineering and the highest quality materials. This product is a testament to Microchip's commitment to providing advanced technology that enhances system performance and reliability.

Key Features

  • High Integration: The DSA400-4444Q0167KI2VAO boasts an integrated design that combines multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process.
  • Energy Efficiency: Designed with power conservation in mind, this component operates with minimal energy consumption, making it ideal for battery-powered devices and applications where power efficiency is critical.
  • Robust Performance: The product is engineered to perform consistently under a range of environmental conditions, ensuring reliability and longevity in even the most demanding applications.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the DSA400-4444Q0167KI2VAO offers superior speed, accuracy, and functionality.

Applications

The versatility of the DSA400-4444Q0167KI2VAO makes it suitable for a wide array of applications, including:

  • Automotive systems
  • Industrial automation
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Whether you're developing the next generation of automotive technology or creating a revolutionary medical device, the DSA400-4444Q0167KI2VAO from Microchip Technology is the reliable choice for your semiconductor needs. Its combination of efficiency, performance, and integration offers a competitive edge in today's fast-paced technological landscape.

Choose the DSA400-4444Q0167KI2VAO for your next project and experience the quality and performance that Microchip Technology is renowned for.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess