EN
  • EN
  • DE

DSA400-4444Q0168KI2VAO

Part No DSA400-4444Q0168KI2VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz, 125MHz
Frequency - Output 2 100MHz, 125MHz
Frequency - Output 3 100MHz, 125MHz
Frequency - Output 4 100MHz, 125MHz
Function Enable/Disable (Reprogrammable)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 88mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345082-DSA400-4444Q0168KI2VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-4444Q0168KI2VAO CAD Model

Description

Introducing the DSA400-4444Q0168KI2VAO from Microchip Technology

The DSA400-4444Q0168KI2VAO is a state-of-the-art product offered by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the needs of sophisticated electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The DSA400-4444Q0168KI2VAO is built to deliver top-tier performance, ensuring that your applications run smoothly and efficiently.
  • Robust Design: This product is engineered with durability in mind, capable of withstanding harsh conditions and providing a long-lasting service life.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the DSA400-4444Q0168KI2VAO offers exceptional functionality and improved operational efficiency.
  • Compatibility: Designed with versatility in mind, it is compatible with various interfaces and can be integrated into multiple system architectures.
  • Energy Efficient: With an emphasis on power conservation, this device helps reduce overall energy consumption, making it an eco-friendly choice for energy-conscious consumers.

Applications

The DSA400-4444Q0168KI2VAO is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Product Quality and Support

Microchip Technology is committed to providing high-quality products that meet rigorous industry standards. The DSA400-4444Q0168KI2VAO is backed by Microchip’s guarantee of reliability and performance. Additionally, customers can benefit from Microchip’s world-class customer support and technical assistance, ensuring that any issues or queries related to the product are addressed promptly and effectively.

Whether you are developing cutting-edge technology or looking for a dependable component for your existing systems, the DSA400-4444Q0168KI2VAO is an excellent choice that combines performance, durability, and energy efficiency.

You May Also Be Interested in

Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess