EN
  • EN
  • DE

CS208.000MABJ-UT

Part No CS208.000MABJ-UT
Manufacturer Citizen
Catalog Crystals
Description Crystal; Frequency: 8MHz; Frequency Tolerance: ± 30ppm; Operating Temperature Range: -40°C to +85°C; Load...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

ESR (Equivalent Series Resistance) 100 Ω
Frequency 8 MHz
Frequency Tolerance 0.003 %
Load Capacitance 18 pF
Win Source Part Number 1161699-CS208.000MABJ-UT
Categories Crystals
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS208.000MABJ-UT CAD Model

Description

The CS208.000MABJ-UT is a crystal oscillator manufactured by Citizen. This crystal oscillator provides a stable and precise clock signal for various electronic applications. Crystal oscillators are essential components in circuits requiring accurate timing, such as microcontrollers, communication devices, and digital signal processors. The CS208.000MABJ-UT is designed to offer reliable performance and frequency stability in demanding environments.

Applications:

  • Microcontrollers
  • Real-time clocks (RTC)
  • Communication devices (e.g., radios, network interfaces)
  • Digital signal processors (DSPs)
  • Frequency synthesizers
  • Test and measurement equipment

Features:

  • Precise Frequency: Provides an accurate and stable 208.000 MHz clock signal.
  • Compact Size: Small form factor for space-constrained applications.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Stability: Maintains frequency accuracy over a wide temperature range.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Accurate Timing: Ensures precise timing for critical electronic applications.
  • Reliable Performance: Provides stable and dependable clock signal.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Easy Assembly: SMT package simplifies the assembly process.
  • Versatile Application: Suitable for a wide range of applications requiring accurate timing.

Additional Details:

The CS208.000MABJ-UT crystal oscillator typically requires a supply voltage of 3.3V or 5V and provides a CMOS or TTL compatible output signal. It is designed to operate within a specific temperature range, typically -40°C to +85°C, making it suitable for industrial and automotive applications. The oscillator's frequency stability is a key parameter, and it is usually specified in parts per million (PPM) over the operating temperature range. Citizen crystal oscillators are known for their quality and reliability, ensuring accurate timing in demanding electronic systems.

You May Also Be Interested in

CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 8.0000MHZ 12PF SMD
Lowest to $1.1681
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.7337
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.3543
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.4581
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Lowest to $1.2501
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess