EN
  • EN
  • DE

DSA6101MA1B-033.3300VAO

Part No DSA6101MA1B-033.3300VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 33.33 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344987-DSA6101MA1B-033.3300VAO
Ultra Librarian 3D Model Ultra Librarian DSA6101MA1B-033.3300VAO CAD Model

Description

Product Overview: Microchip Technology's DSA6101MA1B-033.3300VAO

The DSA6101MA1B-033.3300VAO is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to a wide array of applications that require accurate timing solutions. This product is part of Microchip's renowned series of timing and synchronization components that are engineered to deliver stability, reliability, and versatility.

Key Features

  • Frequency: The device boasts a stable frequency output of 33.3300 MHz, which is ideal for applications that demand a high degree of precision in timing.
  • Package: It comes in a compact and robust surface-mount package, making it suitable for space-constrained applications while ensuring ease of integration into various circuit designs.
  • Supply Voltage: Operating at a typical supply voltage, this component ensures compatibility with a broad range of electronic devices and systems, promoting energy-efficient operation.
  • Temperature Stability: The DSA6101MA1B-033.3300VAO is designed to maintain consistent performance across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The versatility of the DSA6101MA1B-033.3300VAO makes it suitable for numerous applications, including but not limited to:

  • Telecommunications systems where precise timing is crucial for data integrity and synchronization.
  • Networking equipment such as routers, switches, and modems that require stable clock signals for optimal performance.
  • Consumer electronics where consistent timing enhances the user experience, such as in high-definition televisions and audio systems.
  • Industrial systems that rely on accurate timing for process control and automation.
  • Automotive electronics where precision timing can contribute to safety and functionality.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The DSA6101MA1B-033.3300VAO is no exception and is backed by Microchip's comprehensive technical support and service. Customers can expect consistent performance and durability from this product, making it a trustworthy component for any timing-critical application.

In conclusion, the DSA6101MA1B-033.3300VAO from Microchip Technology is a testament to the company's expertise in creating timing solutions that meet the rigorous demands of modern electronic systems. Its precision, combined with a robust feature set, ensures that it is a top choice for designers and engineers looking for a reliable timing component.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess