EN
  • EN
  • DE

LMK04821NKDT

Part No LMK04821NKDT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Ultra Low-Noise JESD204B Compliant Clock Jitter Cleaner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel - TR
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output HSDS, LCPECL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.54GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 1201704-LMK04821NKDT
Manufacturer Homepage www.ti.com
Family Name LMK04821
Introduction Date August 22, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK04821NKDT CAD Model

Description

The LMK04821NKDT from Texas Instruments is a highly sophisticated, low-noise clock generator designed to meet the stringent requirements of complex and high-speed digital systems. This device is part of TI's LMK series, renowned for providing precision timing solutions. The LMK04821NKDT is particularly well-suited for applications such as telecommunications, data communications, medical imaging, and high-performance computing.

Key Features:

  • Low Noise Phased-Locked Loop (PLL): The device incorporates a dual PLL architecture that ensures extremely low jitter and phase noise, enhancing system performance by providing cleaner clock signals.
  • Flexible Clocking: With its integrated Voltage Controlled Oscillator (VCO), the LMK04821NKDT offers a wide frequency range, allowing users to generate a variety of clock signals tailored to their specific application needs.
  • Programmable Inputs/Outputs: It features up to 14 programmable outputs that can be configured for different signal formats, including LVPECL, LVDS, and HCSL, providing versatility in interfacing with various ICs and systems.
  • Integrated EEPROM: The onboard EEPROM enables users to store and recall custom configurations, simplifying device initialization and reducing system boot time.
  • JESD204B Support: The device is designed to support the JESD204B serial interface standard, making it ideal for high-speed data converter clocking applications.

Applications:

  • Wireless Infrastructure
  • Wired Communications
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Speed Data Acquisition

With its robust feature set and high performance, the LMK04821NKDT is a perfect choice for engineers and designers looking to enhance the timing precision and reliability of their digital systems. Texas Instruments provides comprehensive technical support and documentation, making the integration of the LMK04821NKDT into your design a smooth and efficient process.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0984 $80.1968
4+ $32.9013 $131.6052
5+ $31.8731 $159.3655
7+ $30.8450 $215.9150
9+ $29.8168 $268.3512
12+ $26.7323 $320.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess