EN
  • EN
  • DE

DSA612PA3A-0130TVAO

Part No DSA612PA3A-0130TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSA612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344982-DSA612PA3A-0130TVAO
Ultra Librarian 3D Model Ultra Librarian DSA612PA3A-0130TVAO CAD Model

Description

Product Overview: DSA612PA3A-0130TVAO by Microchip Technology

The DSA612PA3A-0130TVAO is a cutting-edge semiconductor component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of digital signal controllers and microcontrollers that cater to a wide range of applications in the automotive, industrial, consumer, aerospace, and defense markets.

Key Features

  • High Performance: The DSA612PA3A-0130TVAO is built to deliver high-speed performance and is suitable for demanding applications that require rapid data processing and real-time control.
  • Advanced Architecture: This component is based on an advanced architecture that optimizes both power efficiency and computational capability, ensuring that it can handle complex algorithms and multitasking with ease.
  • Robust Integration: The product features a high level of integration, incorporating multiple peripherals and interfaces to facilitate communication with other devices and systems, reducing the need for additional components and simplifying the design process.
  • Programmability: With programmable features, the DSA612PA3A-0130TVAO allows for customization and flexibility in application development, enabling designers to tailor the device to specific requirements.
  • Reliability: Microchip Technology is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet stringent industry standards, ensuring stable and reliable operation even in harsh environments.

Applications

The versatility of the DSA612PA3A-0130TVAO makes it suitable for a plethora of applications, including:

  • Automotive control systems
  • Industrial automation and process control
  • Motor control and power conversion
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Communication systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the datasheet provided by Microchip Technology. The datasheet offers in-depth information on electrical characteristics, pin configurations, timing diagrams, and programming instructions, ensuring that you can maximize the potential of the DSA612PA3A-0130TVAO in your projects.

In conclusion, the DSA612PA3A-0130TVAO from Microchip Technology is a powerful and reliable solution for a wide range of electronic applications where performance, integration, and adaptability are paramount. Its robust feature set and proven design make it an ideal choice for engineers looking to push the boundaries of innovation in embedded systems.

You May Also Be Interested in

Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess