EN
  • EN
  • DE

DSA6311JA1AB-027.0000V02

Part No DSA6311JA1AB-027.0000V02
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR, / 27 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6311
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344511-DSA6311JA1AB-027.0000V02
Ultra Librarian 3D Model Ultra Librarian DSA6311JA1AB-027.0000V02 CAD Model

Description

Microchip Technology's DSA6311JA1AB-027.0000V02 Overview

The DSA6311JA1AB-027.0000V02 is a state-of-the-art electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers and analog semiconductors, tailored for various applications across multiple industries.

Key Features

  • Precision Timing: The device is equipped with a highly accurate timing solution, making it ideal for applications that require precise synchronization.
  • Low Power Consumption: Designed with energy efficiency in mind, this component ensures minimal power usage, thereby extending the battery life of portable devices.
  • High Reliability: Microchip Technology's commitment to quality ensures that the DSA6311JA1AB-027.0000V02 provides reliable performance in a wide range of operating conditions.
  • Compact Form Factor: The small footprint of the device allows for integration into space-constrained designs without compromising functionality.
  • Easy Integration: The product is designed for straightforward implementation into existing systems, reducing development time and speeding up time-to-market.

Applications

The versatility of the DSA6311JA1AB-027.0000V02 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure
  • Medical devices
  • Internet of Things (IoT) devices

Technical Specifications

The DSA6311JA1AB-027.0000V02 boasts technical specifications that cater to rigorous industry demands:

  • Voltage Range: 027.0000V
  • Package Type: Advanced packaging for optimal thermal and electrical performance
  • Quality Standards: Compliant with industry-standard quality and reliability benchmarks

Support and Resources

Microchip Technology provides comprehensive support and a wealth of resources for the DSA6311JA1AB-027.0000V02, including technical documentation, development tools, and software libraries. Customers can also access Microchip's global customer support network for assistance with integration, troubleshooting, and other technical inquiries.

With its combination of precision, efficiency, and reliability, the DSA6311JA1AB-027.0000V02 is an excellent choice for designers looking to enhance their products with Microchip's trusted embedded control solutions.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess