EN
  • EN
  • DE

DSA6331JI2FB-024.5760TVAO

Part No DSA6331JI2FB-024.5760TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 24.576 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24.576 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344903-DSA6331JI2FB-024.5760TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JI2FB-024.5760TVAO CAD Model

Description

The DSA6331JI2FB-024.5760TVAO is a cutting-edge crystal oscillator (XO) module from the renowned manufacturer Microchip Technology. This high-precision, low-jitter timing solution is designed to meet the stringent requirements of today's advanced electronic systems. Its part number reflects its unique specifications, with "024.5760T" indicating the frequency of 24.5760 MHz, which is commonly used in digital audio applications, networking, and telecommunications.

Key Features

  • Frequency Stability: The device boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Low Jitter: With its low phase jitter, the DSA6331JI2FB-024.5760TVAO is ideal for applications requiring high signal integrity.
  • Operating Temperature Range: It is designed to operate reliably within a wide temperature range, making it suitable for various industrial and commercial applications.
  • Supply Voltage: The oscillator is designed to be powered by a 3.3V supply, aligning with common system power rails.
  • Output Type: The device provides a CMOS/TTL compatible output, ensuring easy integration into most digital systems.
  • Packaging: Packaged in a robust, surface-mount package, it is designed for easy assembly and space-saving PCB design.

Applications

The DSA6331JI2FB-024.5760TVAO is versatile and can be used in a variety of applications, including:

  • Professional and consumer audio equipment
  • High-definition video broadcast systems
  • Data communication and networking
  • Server and storage platforms
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA6331JI2FB-024.5760TVAO is no exception. It is manufactured to meet high industry standards, ensuring dependable performance for the critical applications it serves.

Ordering Information

For more detailed specifications, sample requests, or to place an order for the DSA6331JI2FB-024.5760TVAO, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess